EN
  • EN
  • DE

PI5C3301TX

Part No PI5C3301TX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Single Bit Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348112-PI5C3301TX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3301TX CAD Model

Description

The PI5C3301TX is a high-speed CMOS FET bus switch from Pericom Semiconductor (now Diodes Incorporated). It is designed for low-distortion signal switching in various digital applications.

Applications

  • Bus switching in high-speed data applications
  • Signal routing in communication systems
  • Multiplexing and demultiplexing signals
  • Signal isolation
  • Portable devices and battery-powered systems

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-frequency signals with minimal degradation.
  • Fast Switching Speed: Enables rapid signal routing.
  • Low Power Consumption: Suitable for battery-powered applications.
  • CMOS Technology: Provides excellent noise immunity.
  • TTL-Compatible Control Inputs: Interfaces easily with standard logic circuits.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Increased System Performance: High bandwidth and fast switching speed enable faster data transfer.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Enhanced System Reliability: CMOS technology provides excellent noise immunity.
  • Simplified System Design: TTL-compatible control inputs simplify integration.

Additional Details

The PI5C3301TX typically comes in a TSSOP package. It operates over a standard industrial temperature range and is designed to minimize signal reflection and crosstalk. The datasheet provides detailed information on voltage levels, current consumption, and timing characteristics. This switch is ideal for applications requiring high-performance signal switching with minimal distortion. Consult the Pericom/Diodes Incorporated datasheet for specific parameters and application notes.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess