EN
  • EN
  • DE

PI5PD4610ATAEX

Part No PI5PD4610ATAEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011075-PI5PD4610ATAEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5PD4610ATAEX CAD Model

Description

The PI5PD4610ATAEX is a high-performance, low-power PCI Express (PCIe) 2.0 packet switch designed by Pericom. This switch enables efficient data transfer and connectivity in various applications requiring high-speed communication between multiple PCIe endpoints. It supports a variety of configurations, offering flexibility in system design.

Applications

  • Desktop PCs: Used to expand PCIe slot availability.
  • Servers: Facilitates high-speed data transfer within server architecture.
  • Embedded Systems: Enhances connectivity options in embedded applications.
  • Industrial Automation: Supports high-speed data acquisition and control.
  • Networking Equipment: Employed in network interface cards (NICs) and other networking devices.

Features

  • PCIe 2.0 Compliant: Adheres to the PCI Express 2.0 specification, supporting data rates up to 5 GT/s.
  • Packet Switching: Efficiently routes data packets between connected devices.
  • Low Power Consumption: Optimized for energy-efficient operation, reducing overall system power requirements.
  • Flexible Port Configuration: Offers various port configurations to accommodate different system designs.
  • Advanced Error Handling: Incorporates error detection and correction mechanisms for reliable data transfer.
  • Integrated Clock Buffers: Reduces external component count and simplifies system design.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Increased System Bandwidth: PCIe 2.0 support enables high-speed data transfer, improving overall system performance.
  • Enhanced Connectivity: Expands the number of available PCIe ports, allowing for more devices to be connected.
  • Reduced Power Consumption: Low-power design minimizes energy usage, leading to cost savings and reduced heat dissipation.
  • Simplified System Design: Integrated features simplify design complexity and reduce component count.
  • Improved System Reliability: Error handling capabilities ensure reliable data transfer and system stability.

Additional Details

The PI5PD4610ATAEX operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for a variety of environments. It is commonly available in a QFN (Quad Flat No-leads) package. Specific technical specifications include the number of ports supported (which can vary depending on the configuration), the packet buffer size, and power supply requirements. Further information can be found in the product datasheet available from Pericom/Diodes Incorporated.

You May Also Be Interested in

Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess