EN
  • EN
  • DE

PI6C2291-02S

Part No PI6C2291-02S
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978081-PI6C2291-02S
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C2291-02S CAD Model

Description

The PI6C2291-02S is a low-power, high-performance differential clock buffer designed by Pericom (now Diodes Incorporated). It's optimized for distributing clock signals with minimal skew and jitter in high-speed digital systems.

Applications:

  • Clock distribution in servers and workstations: Distributes clock signals to various components, ensuring synchronized operation.
  • Networking equipment: Used in routers, switches, and other networking devices to distribute clock signals.
  • Data centers: Distributes clock signals across multiple servers and storage devices.
  • Industrial automation: Provides precise clock signals for synchronized control and data acquisition.
  • Test and measurement equipment: Distributes accurate clock signals for precise timing and synchronization.

Features:

  • Differential clock inputs and outputs: Provides robust noise immunity and high signal integrity.
  • Low additive jitter: Minimizes added jitter to the clock signal, ensuring accurate timing.
  • Low propagation delay: Minimizes the delay in distributing the clock signal.
  • Output enable control: Allows for disabling the outputs for power saving or testing.
  • Wide operating voltage range: Supports a wide range of supply voltages.
  • Small package size: Allows for compact designs and easy integration into various devices.

Benefits:

  • Improved system performance: Low jitter and skew ensure accurate timing and synchronization, leading to improved system performance.
  • Enhanced signal integrity: Differential signaling provides robust noise immunity and high signal integrity.
  • Reduced power consumption: Low-power design minimizes power consumption.
  • Flexible configuration: Output enable control allows for flexible configuration and testing.

Additional Details: The PI6C2291-02S is designed for high-speed digital systems where precise clock distribution is critical. It offers excellent performance in terms of jitter, skew, and power consumption. The differential signaling provides robust noise immunity, ensuring reliable operation in noisy environments. This clock buffer is a valuable component for high-performance digital systems.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess