EN
  • EN
  • DE

PI6C2405A-1W

Part No PI6C2405A-1W
Manufacturer Pericom
Description Zero-Delay Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237599-PI6C2405A-1W
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1W CAD Model

Description

The PI6C2405A-1W is a low-voltage, low-power Phase-Locked Loop (PLL) clock synthesizer manufactured by Pericom Semiconductor (now part of Diodes Incorporated). It's designed to generate high-frequency clocks from a lower frequency reference, making it suitable for various networking, communication, and computing applications. This PLL offers excellent jitter performance and frequency stability, crucial for maintaining signal integrity in high-speed systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Computing Platforms: Motherboards, servers, and embedded systems.
  • Storage Devices: Hard drives, solid-state drives (SSDs), and RAID controllers.
  • Multimedia Devices: Set-top boxes, DVD players, and digital TVs.
  • Industrial Control Systems: PLCs, motor drives, and data acquisition systems.

Features:

  • Input Frequency Range: 10 MHz to 25 MHz
  • Output Frequency Range: Up to 200 MHz
  • Low Jitter: Less than 50 ps cycle-to-cycle jitter
  • Low Phase Noise: -130 dBc/Hz at 1 MHz offset (typical)
  • Supply Voltage: 3.3V
  • Output Enable Control: Enables or disables the clock output.
  • Small Package: 8-pin SOIC package
  • Lead-Free and RoHS Compliant

Benefits:

  • Flexible Clock Generation: Generates a wide range of output frequencies from a single reference clock.
  • Improved System Performance: Low jitter and phase noise ensure high signal integrity and reduce bit error rates.
  • Reduced Power Consumption: Low-power design minimizes energy consumption in battery-powered and energy-sensitive applications.
  • Simplified Design: Integrated PLL simplifies clock generation circuitry and reduces component count.
  • Easy Integration: Small package and standard interface enable easy integration into various systems.
  • Reliable Operation: Provides stable and reliable clock signals for critical system functions.

Additional Details:

The PI6C2405A-1W utilizes an advanced PLL architecture to achieve low jitter and phase noise performance. The device incorporates an on-chip loop filter, eliminating the need for external components and simplifying the design process. The output enable control allows for power management and clock gating. The part is available in a lead-free and RoHS-compliant package, ensuring environmental compliance. The operating temperature range is from -40°C to +85°C. The exact output frequency is determined by external components (feedback resistors and capacitors). Consult the datasheet for details on component selection for specific frequencies.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $1.0002 $120.0240
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9067 $290.1440
430+ $0.8131 $349.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess