EN
  • EN
  • DE

PI6C970H

Part No PI6C970H
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023644-PI6C970H
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C970H CAD Model

Description

The PI6C970H is a high-performance clock generator from Pericom (now Diodes Incorporated). It is designed to provide precise clock signals for various electronic systems, particularly in high-speed data communication and computing applications. This clock generator offers excellent jitter performance and frequency stability, making it suitable for demanding applications.

Applications

  • High-Speed Data Communication: Provides clock signals for Ethernet, PCIe, and other high-speed communication interfaces.
  • Computing Systems: Generates clock signals for microprocessors, memory controllers, and other critical components.
  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Industrial Automation: Provides stable clock signals for industrial control systems and automation equipment.
  • Consumer Electronics: Employed in set-top boxes, gaming consoles, and other consumer electronic devices.

Features

  • Low Jitter Performance: Generates clock signals with extremely low jitter, ensuring signal integrity in high-speed applications.
  • Frequency Stability: Provides stable clock frequencies over a wide temperature range.
  • Multiple Clock Outputs: Offers multiple clock outputs with programmable frequencies and output levels.
  • Programmable Frequency Synthesis: Allows for flexible frequency generation through programmable PLLs (Phase-Locked Loops).
  • Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • Clock Enable/Disable Function: Includes clock enable/disable control for power management.

Benefits

  • Improved System Performance: Low jitter and frequency stability enhance the performance of high-speed data communication and computing systems.
  • Flexible Clock Generation: Programmable frequency synthesis allows for generating a wide range of clock frequencies.
  • Simplified System Design: Multiple clock outputs reduce the need for external clock distribution components.
  • Enhanced Power Efficiency: Clock enable/disable function enables power saving in idle modes.
  • Increased System Reliability: Stable clock signals contribute to overall system reliability and stability.

Additional Details

The PI6C970H typically comes in various package options, such as QFN (Quad Flat No-Leads) or TSSOP (Thin Shrink Small Outline Package), for easy integration into circuit boards. External components, such as crystals or oscillators, may be required to provide a reference clock for the PLL. Careful attention to PCB layout and power supply filtering is crucial for minimizing jitter and noise. Detailed technical specifications, including frequency range, jitter performance, and output voltage levels, are available in the product datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess