EN
  • EN
  • DE

PI74ALVCH16244V

Part No PI74ALVCH16244V
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1014843-PI74ALVCH16244V
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH16244V CAD Model

Description

The PI74ALVCH16244V is a 16-bit buffer/driver with 3-state outputs manufactured by Pericom (now Diodes Incorporated). It's part of the ALVCH (Advanced Low-Voltage CMOS Hex) logic family, which is designed for high-speed, low-voltage operation. This device is commonly used to drive high-capacitance loads or to buffer signals in high-performance digital systems. The 3-state outputs allow the device to be disabled, effectively disconnecting it from the bus.

Applications:

  • Memory Interfacing
  • Bus Driving
  • Clock Buffering
  • Data Transmission
  • Signal Isolation

Features:

  • 16-Bit Buffer/Driver: Provides 16 independent buffer/driver channels.
  • 3-State Outputs: Allows the outputs to be disabled for bus isolation.
  • Low Voltage Operation: Operates from a low voltage power supply (typically 3.3V or 2.5V).
  • High-Speed Performance: Provides fast propagation delays.
  • Low Power Consumption: Minimizes power usage in portable applications.

Benefits:

  • High-Speed Data Transfer: Supports high data transfer rates.
  • Bus Isolation: Allows for bus isolation in multi-bus systems.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Improved Signal Integrity: Provides buffering to improve signal integrity.
  • Simplified Design: Simplifies the design of high-performance digital systems.

Additional Details:

The PI74ALVCH16244V typically operates from a 3.3V or 2.5V power supply. The 3-state outputs are controlled by an enable input. When the enable input is high, the outputs are enabled, and the device acts as a buffer/driver. When the enable input is low, the outputs are disabled and placed in a high-impedance state, effectively disconnecting the device from the bus. The device is designed for high-speed operation and provides fast propagation delays. It also features low power consumption, making it suitable for portable applications. Refer to the device datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess