The PI74ALVCH16269A is a 12-bit to 24-bit multiplexed D-type latch with 3-state outputs, manufactured by Pericom (now Diodes Incorporated). This device is designed for high-speed, low-power applications where multiplexing and latching are required. It is part of the ALVCH family, known for its advanced low voltage CMOS technology with high-speed capabilities, which makes it ideal for modern low-voltage systems demanding high performance.
Applications
- Address and data multiplexing
- Memory address latching
- High-speed data acquisition systems
- Bus interface applications
- Telecommunications equipment
Features
- 12-bit to 24-bit multiplexed latch
- 3-state outputs
- Low voltage operation (typically 3.3V)
- High-speed data transfer
- Low power consumption
- TTL-compatible inputs
- Multiplexed input selection
Benefits
- Reduces component count by combining multiplexing and latching functions
- Improves system performance with high-speed data transfer capabilities
- Reduces power consumption, extending battery life in portable devices
- Simplifies system design with TTL-compatible inputs
- Provides flexible output control with 3-state outputs
- Enables efficient memory address management
Additional Details
The PI74ALVCH16269A operates from a supply voltage of 2.3V to 3.6V. It offers a typical propagation delay of around 3 ns, enabling operation at high frequencies. The device features multiplexed inputs that allow for selection between different data sources. The 3-state outputs provide control over the output impedance, allowing the device to be disconnected from the bus when not in use. The operating temperature range is typically -40°C to +85°C. The device is available in TSSOP packages.