The PI74ALVCT16260A is a 12-bit to 24-bit multiplexed D-type register with 3-state outputs from Pericom Semiconductor (now Diodes Incorporated). This device is engineered for applications requiring high-speed data handling, low power consumption, and multiplexing capabilities. It falls within the ALVCT (Advanced Low Voltage CMOS Technology) family, making it well-suited for systems running at lower voltages while maintaining high performance.
Applications
- Memory address multiplexing
- Data bus multiplexing
- High-speed data acquisition systems
- Address decoding
- Bus interface applications
Features
- 12-bit to 24-bit multiplexed register
- 3-state outputs
- Low voltage operation (typically 3.3V)
- High-speed data transfer
- Low power consumption
- TTL-compatible inputs
- Multiplexed data inputs
Benefits
- Reduces component count by integrating multiplexing and register functions
- Enhances system performance with high-speed data transfer rates
- Lowers power consumption, ideal for portable and energy-efficient systems
- Simplified system design with TTL-compatible inputs
- Offers flexible output control using 3-state outputs
- Optimizes memory and data bus usage through multiplexing
Additional Details
The PI74ALVCT16260A operates with a supply voltage between 2.3V and 3.6V. Its propagation delay is typically around 3 nanoseconds, facilitating high-frequency operations. The multiplexed inputs enable efficient data source selection, while the 3-state outputs provide control over output impedance, allowing the device to disconnect from the bus when necessary. The operating temperature range is usually from -40°C to +85°C. It is generally available in TSSOP and other similar surface-mount packages.