EN
  • EN
  • DE

PI74FCT241TSA

Part No PI74FCT241TSA
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275111-PI74FCT241TSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT241TSA CAD Model

Description

The PI74FCT241TSA is an octal buffer/line driver with 3-state outputs manufactured by Pericom Semiconductor. It's part of the FCT (Fast CMOS Technology) family, offering a high-speed and low-power solution for driving signals on a bus or other transmission lines. This buffer is often used in applications where signals need to be amplified or isolated.

Applications

  • Bus Driving: Driving signals on a bus, ensuring signal integrity over longer distances.
  • Memory Addressing: Buffering address signals to memory devices.
  • Clock Distribution: Driving clock signals to multiple devices.
  • Data Buffering: Temporarily storing data in digital systems.
  • Interface Circuits: General-purpose buffering and signal amplification.

Features

  • High-Speed Operation: Delivers fast data transfer rates thanks to its FCT architecture.
  • Low Power Consumption: Minimizes power usage, enhancing energy efficiency.
  • Octal Configuration: Handles eight independent channels of data.
  • TTL Compatible Inputs: Easily interfaces with TTL logic levels.
  • 3-State Outputs: Allows for bus isolation and prevents contention.
  • Operating Voltage: Typically operates at 5V.
  • Package Type: Available in SOIC and TSSOP packages for flexible mounting options.

Benefits

  • Improved Signal Integrity: Buffering prevents signal degradation, ensuring reliable data transmission.
  • Increased Fan-Out: Drives multiple loads without compromising signal strength.
  • Enhanced System Performance: Fast propagation delays reduce overall system latency.
  • Reduced Power Consumption: Low power dissipation contributes to a greener system.
  • Simplified Integration: TTL-compatible inputs make interfacing with other logic circuits straightforward.
  • Flexible Bus Management: 3-state outputs allow for easy bus isolation and conflict resolution.

Additional Details

The PI74FCT241TSA provides two output enable (OE) inputs that control the 3-state outputs. When OE is high, the outputs are disabled and in a high-impedance state. The device is designed to minimize ground bounce and ensure clean signal transmission. Specific operating temperature range, supply voltage range, and other electrical characteristics are available in the device's datasheet. It provides non-inverting buffering. The output enable pins can be configured to control groups of four outputs. This device is used in a wide variety of applications from computer boards to industrial control systems.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess