The PI74FCT253ATQX is a dual 4-input multiplexer manufactured by Pericom Semiconductor (now Diodes Incorporated). This device belongs to the FCT (Fast CMOS Technology) family, known for its high-speed operation and low power consumption. It is used to select one of four data inputs for each of the two multiplexer channels.
Applications
- Data selection
- Address decoding
- Logic function generation
- Signal routing
- Control signal multiplexing
Features
- Dual 4-input multiplexer
- High-speed operation
- TTL-compatible inputs and outputs
- 3-state outputs for bus isolation
- Low power consumption
- Separate enable inputs for each multiplexer
- Available in QSOP package
Benefits
- Flexible data selection capabilities
- Simplified logic design
- Easy interface with TTL devices
- Prevention of bus contention when multiple devices share a bus
- Energy-efficient operation
Additional Details
The PI74FCT253ATQX operates from a 5V supply voltage and is designed to function over the industrial temperature range. It features separate enable inputs for each of the two 4-input multiplexers, allowing for independent control of each channel. When the enable input is low, the corresponding multiplexer is enabled, and the selected input data is passed to the output. When the enable input is high, the output is in a high-impedance state. The selection of the input data is determined by the select inputs. The device's high-speed operation makes it suitable for applications where timing is critical. Detailed information regarding propagation delays, power dissipation, and package dimensions can be found in the manufacturer's datasheet.