EN
  • EN
  • DE

PI74FCT541CTQ

Part No PI74FCT541CTQ
Manufacturer Pericom
Description Fast CMOS Octal Buffer/Line Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237658-PI74FCT541CTQ
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT541CTQ CAD Model

Description

The PI74FCT541CTQ is an octal buffer/line driver with three-state outputs manufactured by Pericom Semiconductor (now Diodes Incorporated). It is designed to provide high-speed data buffering and driving capabilities in various digital systems.

Applications

  • Memory Interfacing: Buffering address and data lines in memory systems.
  • Data Bus Isolation: Isolating sections of a data bus to prevent signal conflicts.
  • Line Driving: Driving signals over long distances or heavily loaded lines.
  • Microprocessor Systems: Interfacing microprocessors with peripherals and memory.
  • Digital Logic Circuits: General-purpose buffering and driving in digital logic circuits.

Features

  • Octal Configuration: Eight independent buffer/driver channels.
  • Three-State Outputs: Allows outputs to be disabled for bus sharing.
  • High-Speed Operation: Fast propagation delay for high-performance systems.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Low Input Current: Minimizes loading on the driving source.

Benefits

  • Improved Signal Integrity: Buffering helps to maintain signal integrity over long distances and heavily loaded lines.
  • Increased System Performance: High-speed operation minimizes signal delays, improving overall system performance.
  • Bus Sharing: Three-state outputs allow multiple devices to share the same bus.
  • Simplified Interfacing: TTL compatible inputs simplify interfacing with other logic devices.
  • Reduced System Loading: Low input current minimizes loading on the driving source.

Additional Details

The PI74FCT541CTQ is typically packaged in a TSSOP (Thin Shrink Small Outline Package) or SOIC (Small Outline Integrated Circuit). Key specifications include propagation delay, supply voltage range, and operating temperature range. The device features an output enable pin for controlling the three-state outputs. Detailed electrical characteristics and application information are available in the manufacturer's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3941 $59.1528
20+ $6.0670 $121.3400
30+ $5.8775 $176.3250
41+ $5.6878 $233.1998
53+ $5.4983 $291.4099
71+ $4.9295 $349.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess