The PI74LPT16374VC is a 16-bit registered transceiver from Pericom Semiconductor. It's part of their Low Power Transceiver (LPT) family, designed to minimize power consumption while providing robust signal transmission. This component is commonly used in applications requiring bidirectional data flow with the added advantage of integrated registers for temporary data storage and synchronization.
Applications
- Data acquisition systems
- Memory interface circuits
- Backplane transceivers
- Networking interfaces
- Industrial control systems
Features
- 16-bit bidirectional data transfer
- Integrated D-type registers
- Low power operation
- 3.3V power supply voltage
- High-speed data transmission
- Output Enable (OE) control for bus isolation
- TTL-compatible inputs
- Available in TSSOP and other surface-mount packages
Benefits
- Reduced board space requirements due to integrated registers
- Lower power consumption for energy-efficient designs
- Reliable data transfer with high-speed capabilities
- Simplified system design with bidirectional communication
- Flexibility in bus configurations with output enable control
- Improved signal integrity in demanding environments
Additional Details
The PI74LPT16374VC operates at a supply voltage of 3.3V and features D-type registers that allow for temporary storage and synchronization of data. The Output Enable (OE) control allows the device to be placed in a high-impedance state, effectively isolating it from the data bus, preventing contention in multi-drop systems. The inputs are TTL-compatible, facilitating integration with various logic families. Typically housed in a TSSOP (Thin Shrink Small Outline Package), it's suitable for dense board layouts. This transceiver is specifically designed to minimize ground bounce and noise, contributing to a cleaner signal transmission. The operating temperature range generally spans from -40°C to +85°C, making it suitable for industrial temperature ranges.