The PI74LPT16543AC is a 16-bit transceiver with separate D-type registers and tri-state outputs. It's part of Pericom's Low Power Transceiver (LPT) family, optimized for low power consumption and high-speed data transfer. This device is typically used in applications requiring temporary data storage and bidirectional data flow.
Applications
- Memory interfacing
- Data buffering
- Bidirectional bus transceiving
- Digital signal processing
- Industrial automation
Features
- 16-bit bidirectional transceiver
- Separate D-type registers for A and B ports
- Tri-state outputs for bus isolation
- Low power consumption
- 3.3V operating voltage
- High-speed data transfer rates
- TTL-compatible inputs
- Available in TSSOP and other surface-mount packages
Benefits
- Efficient data handling with separate registers
- Reduced power consumption for energy-saving designs
- Reliable data transmission with high-speed operation
- Simplified system design with bidirectional capability
- Bus isolation capability using tri-state outputs
- Easy integration with existing systems due to TTL compatibility
Additional Details
The PI74LPT16543AC operates at 3.3V and integrates separate D-type registers for both A and B ports, enabling independent data storage. The tri-state outputs facilitate bus isolation by allowing the device to be disconnected from the bus when not actively transmitting. This feature is crucial in multi-drop bus configurations. The inputs are designed to be TTL-compatible, making integration with older systems easier. Commonly available in TSSOP (Thin Shrink Small Outline Package), it allows for high-density board layouts. The design minimizes ground bounce and noise, ensuring a cleaner signal transmission. The typical operating temperature range is -40°C to +85°C, making it suitable for a variety of industrial applications.