EN
  • EN
  • DE

PT8A982P

Part No PT8A982P
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283476-PT8A982P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT8A982P CAD Model

Description

The PT8A982P is a DTMF (Dual-Tone Multi-Frequency) receiver produced by Pericom Semiconductor. This integrated circuit is designed to decode DTMF signals, converting the tones into a digital representation of the dialed number. It is widely used in telephony and other applications where DTMF signals need to be interpreted and processed.

Applications:

  • Telephone answering machines: Decodes DTMF signals for remote control and message retrieval.
  • Interactive Voice Response (IVR) systems: Processes user input from telephone keypads.
  • Call routing systems: Directs calls based on DTMF input.
  • Remote control applications: Interprets DTMF signals for controlling devices remotely.
  • Payphones: Decodes DTMF tones for billing and call processing.

Features:

  • Accurate DTMF decoding: Precisely decodes all 16 standard DTMF tones.
  • Low power consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Single-chip solution: Integrates all necessary circuitry for DTMF decoding in a single package.
  • Microprocessor interface: Provides a convenient interface for connecting to microprocessors or microcontrollers.
  • Minimal external components: Requires few external components for operation, simplifying circuit design.

Benefits:

  • Improved system reliability: Accurate DTMF decoding ensures reliable communication and data processing.
  • Reduced system cost: Integration of all necessary circuitry reduces component count and overall system cost.
  • Simplified circuit design: Minimal external components simplify circuit design and reduce development time.
  • Enhanced system performance: Low power consumption and microprocessor interface contribute to enhanced system performance.
  • Easy integration: Simple interface allows for easy integration into existing systems.

Common specifications for the PT8A982P include an operating voltage range (typically 3V to 5.5V), a digital output format (e.g., binary or hexadecimal), and the specific package type (e.g., DIP or SOIC). The PT8A982P offers a reliable and cost-effective solution for DTMF decoding in various applications requiring accurate tone interpretation.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess