EN
  • EN
  • DE

PT8T1301W-A-S

Part No PT8T1301W-A-S
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 283481-PT8T1301W-A-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8T1301W-A-S CAD Model

Description

The PT8T1301W-A-S is a temperature sensor produced by Pericom. It's designed to accurately measure temperature and provide a digital output, typically through an I2C or SMBus interface. This makes it easy to integrate into various electronic systems for temperature monitoring and control.

Applications:

  • Computer systems: Used for monitoring CPU and GPU temperatures to prevent overheating.
  • Consumer electronics: Integrated into devices like smartphones, tablets, and wearables for thermal management.
  • Industrial equipment: Monitors temperature in industrial processes and machinery to ensure safe operation.
  • Automotive applications: Used in engine control units (ECUs) and climate control systems.
  • Environmental monitoring: Deployed in weather stations and environmental sensors to measure ambient temperature.

Features:

  • High accuracy: Provides accurate temperature measurements with minimal error.
  • Digital output: Communicates temperature data digitally via I2C or SMBus.
  • Low power consumption: Designed for energy-efficient operation, ideal for battery-powered devices.
  • Small package size: Compact form factor allows for easy integration into space-constrained applications.
  • Wide operating temperature range: Operates reliably across a broad temperature range.

Benefits:

  • Improved system reliability: Accurate temperature monitoring prevents overheating and extends the lifespan of electronic components.
  • Enhanced system performance: Thermal management optimizes system performance by preventing thermal throttling.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Simplified system design: Digital output simplifies integration with microcontrollers and other digital systems.
  • Increased system safety: Prevents thermal runaway and reduces the risk of fire or damage.

Typical specifications include a temperature accuracy of ±0.5°C, an operating voltage of 2.7V to 5.5V, and an I2C/SMBus interface. The package type is usually a small outline package (SOP) or a quad flat no-leads (QFN) package. The PT8T1301W-A-S provides a reliable and accurate solution for temperature monitoring in a wide range of applications.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess