EN
  • EN
  • DE

S1703B-75.0000

Part No S1703B-75.0000
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 304467-S1703B-75.0000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1703B-75.0000 CAD Model

Description

The S1703B-75.0000 is a crystal oscillator manufactured by Pericom (now Diodes Incorporated). Crystal oscillators are fundamental components in electronic circuits, generating a stable and precise frequency signal used for timing and synchronization in various applications. The '75.0000' likely indicates a frequency of 75 MHz.

Crystal oscillators like the S1703B-75.0000 are used in a wide range of applications, including:

  • Microcontrollers: Providing the clock signal for microcontroller operation.
  • Communication Systems: Serving as a reference frequency in radio transmitters and receivers.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing and synchronization.
  • Digital Signal Processing (DSP): Generating the clock signal for DSP chips.
  • Test and Measurement Equipment: Providing a stable time base for accurate measurements.

Features

  • Output Frequency: 75.0000 MHz (as indicated by the part number suffix).
  • Frequency Stability: High stability over temperature and voltage variations.
  • Low Jitter: Minimal timing variations in the output signal.
  • Supply Voltage: Typically operates on a 3.3V or 5V supply.
  • Output Waveform: Typically CMOS or LVCMOS.
  • Operating Temperature Range: Specified for industrial or commercial temperature ranges.
  • Package: Available in various surface-mount packages.

Benefits

  • Precise Timing: Provides a stable and accurate clock signal.
  • Reliable Performance: Operates reliably over a wide range of conditions.
  • Low Noise: Generates a clean output signal with minimal noise.
  • Easy Integration: Simple to integrate into electronic circuits.
  • Cost-Effective: Provides a cost-effective timing solution.

Additional Details: Crystal oscillators are sensitive to external factors like temperature and vibration. It's crucial to consult the datasheet for specific operating conditions and recommended PCB layout guidelines to ensure optimal performance. Consult the Diodes Incorporated website for full specifications including tolerance and stability characteristics. Different package sizes and temperature ranges are common; double-check for compatibility before using.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess