EN
  • EN
  • DE

PL580-38OC-A0-L

Part No PL580-38OC-A0-L
Manufacturer PhaseLink Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PhaseLink Corporation
Win Source Part Number 277275-PL580-38OC-A0-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL580-38OC-A0-L CAD Model

Description

The PL580-38OC-A0-L is a clock generator from PhaseLink Corporation. It's part of the PL580 series and is designed to provide a precise and stable clock signal. Based on the part number, it is likely operating around 38 MHz, has specific output characteristics (OC), and comes in a specific package (A0-L).

Applications

  • Networking Devices: Routers, switches, and other networking equipment that require precise timing for data transmission.
  • Consumer Electronics: Set-top boxes, gaming consoles, and media players where clock stability is vital for multimedia processing.
  • Industrial Automation: Control systems and data acquisition systems requiring accurate timing signals.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and spectrum analyzers needing stable reference clocks.
  • Communication Systems: Wireless communication devices, base stations, and other communication infrastructure.

Features

  • Precise clock generation for stable timing signals.
  • Low jitter and phase noise for minimizing timing errors.
  • Configurable output frequencies (depending on the specific model and capabilities).
  • Multiple output channels (again, depending on the model; may offer several clock outputs).
  • Low power consumption for energy-efficient designs.
  • Compact package for space-constrained applications.

Benefits

  • Enhanced system performance by providing a stable and accurate clock source.
  • Reduced timing errors and improved data integrity.
  • Simplified clock distribution design, potentially reducing component count.
  • Lower power consumption contributes to overall system efficiency.
  • Suitable for a wide range of applications requiring precise timing control.

Additional Details

Detailed specifications require consulting the official datasheet. However, key parameters include output frequency (around 38 MHz as indicated by the part number), output voltage swing, jitter (RMS and peak-to-peak values), phase noise, supply voltage, operating temperature range, and package type. The 'OC' likely indicates a specific output type, such as LVPECL, LVDS, or CMOS, defining the signal characteristics. The 'A0-L' denotes the package type and pinout configuration.

This clock generator provides a crucial timing reference for systems requiring accurate and reliable performance. The low jitter and phase noise ensure minimal timing uncertainty, critical for high-speed data transfer and signal processing. Its design is tailored to applications demanding stable clock signals, whether in networking, consumer electronics, or industrial control.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Amd
Need more? Email Us
NPC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $225.5496 $225.5496
2+ $202.2174 $404.4348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess