EN
  • EN
  • DE

1053014:0011

Part No 1053014:0011
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Marker Strips
Description CONN ACC MARKER STRIP PREPRINT  /  Connector Label, Snap In For CLIPLINE UT, COMBICON KDS and ZFKDS Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Mfr Phoenix Contact
Series CLIPLINE
Package Strip
Type Label, Snap In
Legend Numbers, 11 through 20
Pitch 0.402" (10.20mm)
For Use With/Related Products CLIPLINE UT, COMBICON KDS and ZFKDS Series
Color White
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10
Win Source Part Number 1029469-1053014:0011
Ultra Librarian 3D Model Ultra Librarian 1053014:0011 CAD Model

Description

This electronic component belongs to the Connectors, Interconnects category and is a part of the CLIPLINE series.

  • Product Type: Label, snap-in type terminal block accessory
  • Pitch: 0.402" (10.20mm)
  • Color: White
  • Package: Strip package
  • Designed For Use With: CLIPLINE UT, COMBICON KDS, and ZFKDS series
  • Standard Package: 10
  • Legends: Numbers 11 through 20
  • Alternative Parts (Cross-Reference): 42816-0212, 42816-0412, 42816-0312, 1-179958-4, 1-917807-2, 1-917809-21053014, and ZB10, LGS: FORTL.ZAHLEN 11-20

You May Also Be Interested in

Conta-Clip, Inc.
Connector For
Need more? Email Us
Phoenix Contact
TERM BLK MARKER SET W/O INSERTS
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 11-20
Need more? Email Us
Phoenix Contact
MARKER NUM 1-10 WHITE 1=1STRIP
Need more? Email Us
Omron
TB LABEL 6MM MARKING 31-40
Need more? Email Us
Omron
TB LABEL 4MM MARKING 51-60
Need more? Email Us
Omron
TB LABEL 2.5MM MARKING 51-60
Need more? Email Us
Eaton Bussmann
MARKING STRIP
Need more? Email Us
Omron
TB LABEL 4MM MARKING 11-20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess