EN
  • EN
  • DE

1424526

Part No 1424526
Manufacturer Phoenix Contact
Catalog Cable and Cord Grips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr Phoenix Contact
Package Bulk
Type Cable Gland
Cable Diameter 0.16" ~ 0.31" (4.0mm ~ 8.0mm)
Thread Size M16x1.5
Material Brass, Nickel Plated
Includes Clamping Insert, O-Ring, Seal, Strain Relief
Color Silver
Ingress Protection IP66/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
MSL Level Not Applicable
ECCN EAR99
HTSUS 8547.90.0010
Win Source Part Number 1315597-1424526
Ultra Librarian 3D Model Ultra Librarian 1424526 CAD Model

Description

The cable gland is an essential component for cable and wire management.

  • Material: Brass, Nickel-Plated
  • Ingress Protection: IP66/IP68/IP69K
  • Cable Diameter: 0.16 inches to 0.31 inches
  • Includes: Clamping Insert, O-Ring, Seal, Strain Relief
  • Thread Size: M16x1.5

You May Also Be Interested in

HARTING
CABLE GLAND 29.97MM PG29 METAL
Need more? Email Us
HARTING
CABLE GLAND PG11 THERMOPL
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG36 Gray
Need more? Email Us
Molex, LLC
CABLE GRP 22.23-25.4MM 1 1/4\
Need more? Email Us
Molex, LLC
CABLE GRIP 15.88-17.45MM
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 17-19.5MM ZINC
Need more? Email Us
Molex, LLC
CABLE GRIP RA 15.88-19.05MM 3/4\
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRIP 3-6.5MM 9/16-24 ZINC
Need more? Email Us
Molex, LLC
CABLE GRIP 9.53-11.1MM 3/4\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess