EN
  • EN
  • DE

1504097

Part No 1504097
Manufacturer Phoenix Contact
Catalog Nuts
Description HEX NUT BRASS M16 x 1.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Hex
Thread Size M16x1.5
Thickness 0.110" (2.79mm)
Material Brass
Plating Nickel
Package 1 per Pkg
Supply and Demand Status Normal
Win Source Part Number 1615159-1504097
Ultra Librarian 3D Model Ultra Librarian 1504097 CAD Model

Description

N

You May Also Be Interested in

Essentra Components
KWIK NUT 9.40MM NYLON M4
Need more? Email Us
Apem Inc.
8MM HEX NUT
Need more? Email Us
11
Crouse-Hinds
LOCKNUT, 1/2\
Need more? Email Us
Essentra Components
HEX NUT 8.00MM NYLON M5
Need more? Email Us
Essentra Components
THUMB NUT 13.72MM NYLON 1/4\
Need more? Email Us
Phoenix Contact
JAM NUT 19.00MM STEEL M16
Need more? Email Us
Phoenix Contact
HEX NUT BRASS M16 x 1.5
Need more? Email Us
Essentra Components
THUMB NUT 10.80MM NYLON M4
Need more? Email Us
Switchcraft Inc.
KNURLED NUT 5/8\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess