EN
  • EN
  • DE

1706219

Part No 1706219
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Conn PC Terminal Block 6 POS 3.81mm Solder RA Thru-Hole 5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Green
Connector Type IDC, IDT
Current 5 A
Current Rating 5 A
Depth 12.4 mm
Flammability Rating UL94 V-0
Gender Male
Height 99 mm
Housing Color Green
Housing Material Polyamide
Insulation Material Nylon
Lead Free Lead Free
Length 24.05 mm
Material Polyamide
Max Current Rating 5 A
Max Supply Voltage 160 V
Mount Through Hole
Number of Circuits 6
Number of Contacts 6
Number of Levels 1
Number of Outputs 1
Number of Poles 6
Number of Positions 6
Number of Positions Per Level 6
Number of Rows 1
Orientation Right Angle
Output Current 1.5 A
Output Power 36 W
Output Voltage 24 V
Pitch 3.81 mm
RoHS Compliant
Termination IDC
Thickness 19.05 mm
Voltage 300 V
Voltage Rating 160 V
Weight 70.999992 g
Width 10 mm
Wire Gauge (Max) 28 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1153146-1706219
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1706219 CAD Model

Description

Phoenix Contact's 1153146-1706219 is a 6-position, 1-level terminal block with a pitch of 3.81 mm.

  • Number of Positions: 6
  • Number of Levels: 1
  • Pitch: 3.81 mm
  • Color: Green
  • Connector Type: Male
  • Termination Type: IDC, IDT
  • Voltage Rating: 160 V
  • Current Rating: 5 A
  • Thickness: 19.05 mm
  • Height: 99 mm
  • Width: 10 mm
  • Housing Material: Polyamide
  • Insulation Material: Nylon
  • Approvals: CSA and UL
  • Lead-Free: Yes
  • Mounting Type: Through Hole
  • Category: Terminal Blocks
  • Supply and Demand Status: Limited
  • Output Voltage: 24 V
  • Output Current: 1.5 A
  • Output Power: 36 W
  • Maximum Current Rating: 5 A
  • Wire Gauge: 22 AWG to 28 AWG
  • Maximum Supply Voltage: 160 V
  • Number of Positions Per Level: 6

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRCUIT
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.437\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess