EN
  • EN
  • DE

MSTBV25/8-G-508

Part No MSTBV25/8-G-508
Manufacturer Phoenix Contact
Catalog OEM Parts (M - N)
Description Mstbv 2.5/8-G-5.08
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080732-MSTBV25/8-G-508
Categories OEM Parts(M-N)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSTBV25/8-G-508 CAD Model

Description

The MSTBV25/8-G-508 is a PCB header manufactured by Phoenix Contact. It is a key component in creating reliable and detachable connections on printed circuit boards (PCBs). It is part of the MSTB 2,5 series, known for its robust design and ease of use in a variety of industrial and electronic applications.

Applications

  • Industrial control systems
  • Building automation
  • Power supplies
  • Test and measurement equipment
  • Signal and data transmission

Features

  • Nominal current: 12 A
  • Nominal voltage: 320 V
  • Pitch: 5.08 mm
  • Number of positions: 8
  • Connection method: Screw connection with tension sleeve
  • Mounting type: Wave soldering
  • Material: Polyamide (PA)

Benefits

  • Reliable and secure connections due to the screw connection with tension sleeve.
  • Easy and quick installation with wave soldering.
  • Versatile use in a wide range of applications due to its robust design and electrical specifications.
  • Durable and long-lasting performance thanks to the high-quality materials used.
  • Compact design allows for high-density PCB layouts.

Additional Details

The MSTBV25/8-G-508 PCB header is designed for through-hole mounting using wave soldering. The screw connection with tension sleeve ensures a secure and vibration-resistant connection, making it suitable for demanding industrial environments. The 5.08 mm pitch allows for high-density PCB layouts. The header is made of polyamide (PA), a durable and flame-retardant material. It is commonly used with Phoenix Contact's MSTB series connectors to create pluggable connections. The green color of the header provides easy identification. The header is designed to comply with industry standards, ensuring safety and reliability. Phoenix Contact is a well-known manufacturer of high-quality connectors and terminal blocks. This header is suitable for applications requiring reliable power and signal connections. The part is RoHS compliant. It is often used in applications where frequent disconnection and reconnection are required. The header can be easily soldered to the PCB using standard wave soldering techniques. The insulation material meets the UL 94V-0 flammability rating. It is also available in different colors and number of positions. The part is designed for automated assembly.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess