EN
  • EN
  • DE

PSR-MC32-3NO-1NC-24-230UC-

Part No PSR-MC32-3NO-1NC-24-230UC-
Manufacturer Phoenix Contact
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963382-PSR-MC32-3NO-1NC-24-230UC-
Categories OEM Parts(O-R)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSR-MC32-3NO-1NC-24-230UC- CAD Model

Description

The PSR-MC32-3NO-1NC-24-230UC- is a safety relay module manufactured by Phoenix Contact. This module is designed for safety-related applications, providing reliable and redundant switching of safety circuits. It features three normally open (3NO) contacts and one normally closed (1NC) contact, and operates with a wide range of control voltages (24-230V AC/DC).

Applications

  • Emergency stop circuits in machinery and industrial equipment.
  • Safety gate monitoring.
  • Two-hand control systems.
  • Light curtain interfaces.
  • Safety-related control systems in automation applications.

Features

  • Three Normally Open (3NO) Contacts: Provides redundant switching for safety circuits.
  • One Normally Closed (1NC) Contact: Allows for monitoring the relay status and detecting faults.
  • Wide Voltage Range (24-230V AC/DC): Compatible with a variety of control voltages.
  • Forced-Guided Contacts: Ensures reliable switching and fault detection.
  • Removable Screw Terminals: Simplifies wiring and maintenance.
  • LED Indication: Provides visual indication of the relay status.

Benefits

  • Enhanced Safety: Provides a reliable and redundant means of switching safety circuits, minimizing the risk of accidents.
  • Improved System Reliability: Forced-guided contacts and comprehensive diagnostics ensure dependable operation and fault detection.
  • Simplified Wiring: Removable screw terminals facilitate easy and efficient wiring.
  • Flexible Application: Wide voltage range and multiple contact configurations make it suitable for a variety of safety-related applications.
  • Easy Monitoring: LED indication allows for quick and easy monitoring of the relay status.

Additional Details

The PSR-MC32-3NO-1NC-24-230UC- is designed to meet stringent safety standards, such as EN ISO 13849-1. It typically features a safety integrity level (SIL) rating, indicating its suitability for use in safety-critical applications. The module's forced-guided contacts are mechanically linked, ensuring that if one contact fails to open or close, the other contacts will also be prevented from moving, preventing hazardous conditions. The relay is often used in conjunction with safety controllers or other safety-related devices to implement comprehensive safety functions. The specific safety standards and SIL rating should be verified in the product datasheet. Proper wiring and grounding are essential for ensuring the correct and safe operation of the relay.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess