EN
  • EN
  • DE

QUINT-PS-100-240AC/12DC/10

Part No QUINT-PS-100-240AC/12DC/10
Manufacturer Phoenix Contact
Catalog OEM Parts (O - R)
Description Power Supply, Ac-dc, 12V, 10A;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995112-QUINT-PS-100-240AC/12DC/10
Categories OEM Parts(O-R)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QUINT-PS-100-240AC/12DC/10 CAD Model

Description

The QUINT-PS-100-240AC/12DC/10 is a DIN rail power supply manufactured by Phoenix Contact. It is designed to convert AC voltage (100-240VAC) to a stable 12VDC output with a current rating of 10A. This power supply is part of the QUINT POWER series, known for its robust design, high reliability, and advanced features.

Applications

  • Industrial Automation Systems: Provides reliable power for PLCs, sensors, and other automation equipment.
  • Control Cabinets: Used to power various components within control cabinets.
  • Process Control Systems: Supplies stable power to process control instrumentation.
  • Machine Building: Integrated into machinery to power control and monitoring systems.
  • Building Automation: Used in building management systems for HVAC, lighting, and security systems.

Features

  • Wide Input Voltage Range: Operates from 100-240VAC, making it suitable for various global power grids.
  • Power Boost Function: Provides additional power for starting heavy loads.
  • Selective Fuse Breaking (SFB) Technology: Quickly trips standard circuit breakers for selective fault clearing.
  • Preventive Function Monitoring: Detects critical operating states and signals them before errors occur.
  • High Efficiency: Minimizes power losses and reduces heat generation.

Benefits

  • Increased System Availability: Robust design and advanced features ensure reliable power supply.
  • Simplified Maintenance: Preventive function monitoring reduces downtime and simplifies troubleshooting.
  • Enhanced System Protection: SFB technology and overload protection safeguard the system from faults.
  • Reduced Energy Consumption: High efficiency minimizes power losses and reduces energy costs.
  • Easy Installation: DIN rail mounting simplifies installation and integration.

Additional Details

The QUINT-PS-100-240AC/12DC/10 power supply is designed for harsh industrial environments. It features a robust metal housing and a wide operating temperature range. The power boost function provides up to 1.5 times the rated current for a short duration, enabling the starting of heavy loads. The SFB technology selectively trips standard circuit breakers, preventing voltage dips on other circuits. The preventive function monitoring signals critical operating states, such as overload or overtemperature, before failures occur. Detailed specifications, including input voltage range, output voltage, output current, efficiency, and protection features, can be found in the product datasheet provided by Phoenix Contact.

For proper implementation, it is crucial to follow the recommended installation guidelines and safety precautions provided in the datasheet. The power supply should be mounted on a DIN rail in a well-ventilated area. Proper wiring and grounding are essential for safe and reliable operation. The QUINT-PS-100-240AC/12DC/10 offers a high-performance and reliable power supply solution for demanding industrial applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess