EN
  • EN
  • DE

WP 3057V

Part No WP 3057V
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Hmi, Touch, 5.7-IN, Tft, 640 X 480 Pxl;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988996-WP 3057V
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP 3057V CAD Model

Description

The WP 3057V, manufactured by Phoenix Contact, is a marker card designed for terminal blocks and other electrical components. These marker cards provide a clear and organized method for labeling and identifying circuits, wires, and equipment, ensuring efficient maintenance and troubleshooting.

Applications

  • Terminal Block Labeling: Used to identify individual terminals in a terminal block.
  • Wire Identification: Applied to mark wires and cables for easy tracing.
  • Equipment Labeling: Used on control panels, distribution boards, and other electrical equipment.
  • Control System Identification: Marks components within control systems for clear organization.
  • Maintenance and Troubleshooting: Simplifies the process of identifying circuits during maintenance and repairs.

Features

  • Durable Material: Made from high-quality materials for long-lasting performance.
  • Easy to Label: Designed for easy printing or writing with standard marking tools.
  • Secure Attachment: Provides a secure and reliable attachment to terminal blocks and other components.
  • Pre-Cut Format: Available in pre-cut sizes for easy installation.
  • UV Resistant: Resistant to UV radiation for outdoor applications.
  • Flame Retardant: Compliant with flame retardancy standards for safety.

Benefits

  • Improved Organization: Provides a clear and organized system for identifying circuits and components.
  • Reduced Downtime: Simplifies maintenance and troubleshooting, reducing downtime.
  • Enhanced Safety: Improves safety by providing clear identification of electrical circuits.
  • Easy Installation: Quick and easy to install, saving time and effort.
  • Long-Lasting Performance: Durable materials ensure long-lasting performance in harsh environments.
  • Cost-Effective Solution: Provides a cost-effective solution for labeling and identification.

Additional Details

The WP 3057V marker card is specifically designed to fit Phoenix Contact terminal blocks and is available in various colors and sizes. It can be easily labeled using standard marking tools, such as pens or printers. The material is resistant to chemicals, solvents, and other harsh substances, ensuring that the labels remain legible over time. The marker cards are also UV resistant, making them suitable for outdoor applications where they may be exposed to sunlight. Phoenix Contact is a leading manufacturer of electrical connection and automation technology, and their marker cards are known for their quality and reliability. The WP 3057V helps ensure clear and efficient identification of electrical components and circuits, improving overall system management and safety.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,134.8344 $1,134.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess