EN
  • EN
  • DE
  • IT

PC785-1C-12S-R-X

Part No PC785-1C-12S-R-X
Manufacturer Picker Components
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 35A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 128 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Switching Voltage 75VDC - Max
Must Operate Voltage 7.2 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 2 ms
Features Resistor, Sealed - Fully
Mounting Type Socketable
Termination Style Plug In
Temperature Range - Operating -40°C ~ 125°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1572350-PC785-1C-12S-R-X
Ultra Librarian 3D Model Ultra Librarian PC785-1C-12S-R-X CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 24V
Lowest to $2.2454
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Lowest to $25.0609
TE Connectivity
RELAY AUTO SPST-NO-DM 130A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $6.6805
Panasonic
CP POWER RELAY 1 FORM C WL 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 12V
Lowest to $75.5774
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess