EN
  • EN
  • DE

PIM092

Part No PIM092
Manufacturer Pimoroni Ltd
Catalog Box Accessories
Description PIBOW MODIFICATION LAYERS (PITFT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Pimoroni Ltd
Package Bulk
Product Status Obsolete
Accessory Type Cover
For Use With/Related Products Pibow Case
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 776756-PIM092
Ultra Librarian 3D Model Ultra Librarian PIM092 CAD Model

Description

The Pimoroni PIM092 is a Raspberry Pi Pico development board designed to simplify prototyping and experimentation with the Raspberry Pi Pico microcontroller. As part of Pimoroni's extensive line of maker-focused electronics, this board provides a convenient platform for connecting various sensors, actuators, and peripherals to the Pico. It is engineered to make embedded development more accessible to hobbyists, students, and engineers.

Applications

  • Educational Projects: Used in educational settings to teach students about embedded programming and hardware interfacing.
  • Hobbyist Projects: Employed by hobbyists for experimenting with different sensors, actuators, and communication protocols.
  • Rapid Prototyping: Used for rapid prototyping of IoT devices, robotics, and other embedded systems.
  • Home Automation: Applied in home automation projects to control lights, appliances, and other devices.
  • Data Logging: Used in data logging applications to collect sensor data and store it for later analysis.

Features

  • Raspberry Pi Pico Compatibility: Designed to be fully compatible with the Raspberry Pi Pico microcontroller.
  • Onboard USB Connector: Features an onboard USB connector for easy programming and debugging.
  • Multiple GPIO Pins: Provides access to multiple GPIO pins for connecting various peripherals.
  • Compact Design: Features a compact design for easy integration into projects.
  • Easy to Use: Designed for ease of use, making it suitable for beginners and experienced users alike.

Benefits

  • Simplified Development: Simplifies development by providing a convenient platform for connecting peripherals and programming the Pico.
  • Reduced Development Time: Reduces development time by providing pre-built connections and example code.
  • Improved Prototyping: Improves prototyping by allowing for easy experimentation with different sensors and actuators.
  • Enhanced Learning: Enhances learning by providing a hands-on platform for exploring embedded systems.
  • Cost-Effective Solution: Provides a cost-effective solution for developing and prototyping embedded systems with the Raspberry Pi Pico.

Additional Details

The PIM092 typically includes features such as a breadboard-friendly layout and clearly labeled pins for easy identification. Key specifications include the number of GPIO pins available, the voltage ratings, and the dimensions of the board. Pimoroni provides detailed documentation and example code to assist users in developing their projects. The board's compact design makes it easy to integrate into various projects, and its ease of use makes it suitable for both beginners and experienced users. The PIM092 is a valuable tool for anyone working with the Raspberry Pi Pico, providing a convenient and cost-effective platform for developing and prototyping embedded systems.

You May Also Be Interested in

Hammond Manufacturing
BRACKET ASSEMBLY
Need more? Email Us
Amphenol
BREATHABLE VENT
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP 8.19" LENGTH
Need more? Email Us
Schneider Electric
POLYESTER PLINTH FOR PLA(T)76
Need more? Email Us
Hammond Manufacturing
SLOTTED QUARTER TURN INSERT
Lowest to $28.3809
Amphenol
BREATHABLE VENT
Need more? Email Us
Hammond Manufacturing
Replacement Silicone Gasket Kit / GASKET
Need more? Email Us
Altech corporation
SRS 150-210MM RING CLAMP 1=2PC
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess