EN
  • EN
  • DE

PAA5101EW-M

Part No PAA5101EW-M
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116224-PAA5101EW-M
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAA5101EW-M CAD Model

Description

The PAA5101EW-M is an optical mouse sensor manufactured by Pixart Imaging Inc. This sensor is designed for use in wireless and wired mice, providing accurate and reliable tracking. It integrates the optics and processing necessary for motion detection into a single chip.

Applications

  • Wireless mice
  • Wired mice
  • Trackballs
  • Gaming mice
  • Optical navigation devices

Features

  • High resolution optical tracking
  • Low power consumption
  • Integrated optics and processing
  • Surface mount package
  • Adaptive frame rate control
  • Motion detection up to a specified speed

Benefits

  • Provides accurate and responsive mouse tracking
  • Extends battery life in wireless mice
  • Reduces component count and simplifies design
  • Easy to integrate into mouse designs
  • Optimizes performance based on surface characteristics

Additional Details

The PAA5101EW-M optical mouse sensor uses sophisticated image processing techniques to detect motion. An integrated LED illuminates the surface beneath the mouse, and a lens focuses the reflected light onto an image sensor. The sensor then captures a series of images, and the processing unit analyzes these images to determine the mouse's movement. This sensor features adaptive frame rate control, which adjusts the frame rate based on the mouse's speed to optimize power consumption. It also has a high level of integration, reducing the number of external components required. This sensor is commonly used in both wired and wireless mice due to its low power consumption and accurate tracking capabilities.

Pixart Imaging Inc. is a leading manufacturer of optical mouse sensors, known for their performance and reliability. The PAA series of sensors is widely used in a variety of mouse designs, from basic office mice to high-performance gaming mice. The sensor's surface mount package allows for easy integration into automated assembly processes. Optical mouse sensors offer several advantages over traditional mechanical mice, including improved accuracy, smoother tracking, and lower maintenance requirements.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Radiall USA, Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Lowest to $4.3798
Intel
Contact for details
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7027 $59.4594
53+ $2.2176 $117.5328
81+ $2.1483 $174.0123
112+ $2.0790 $232.8480
144+ $2.0097 $289.3968
193+ $1.8018 $347.7474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess