EN
  • EN
  • DE

PEX8747-BA80BCG

Part No PEX8747-BA80BCG
Manufacturer PLX
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1191934-PEX8747-BA80BCG
Categories Custom Parts
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8747-BA80BCG CAD Model

Description

The PEX8747-BA80BCG is a high-performance PCI Express (PCIe) Gen 3 switch from Broadcom (formerly PLX Technology). This switch is designed to provide connectivity solutions for demanding applications requiring high bandwidth and low latency.

Applications

  • Servers: Enables high-speed communication between multiple processors, GPUs, and storage devices.
  • Data Centers: Facilitates efficient data transfer and aggregation in data center environments.
  • Storage Systems: Supports high-performance storage interconnects, improving data throughput and reducing latency.
  • Networking Equipment: Used in switches and routers to handle high-bandwidth network traffic.
  • Industrial Automation: Provides robust and reliable communication in industrial control systems.
  • Video Processing: Enables high-speed data transfer for video capture, editing, and processing applications.

Features

  • 48 Lanes of PCIe Gen 3: Offers substantial bandwidth for high-speed data transfer.
  • 8 Ports: Allows for connectivity to multiple devices and endpoints.
  • Non-Transparent Bridging (NTB): Supports peer-to-peer communication between different systems.
  • Hot-Plug Support: Enables the addition or removal of devices without interrupting system operation.
  • Advanced Error Reporting: Provides detailed error information for improved system diagnostics.
  • Low Latency: Minimizes data transfer delays for optimal performance.
  • Integrated SerDes: Reduces board complexity and cost.

Benefits

  • Increased System Performance: High bandwidth and low latency enhance overall system performance.
  • Improved Scalability: Flexible port configuration allows for easy expansion and adaptation to changing needs.
  • Enhanced Reliability: Robust design and advanced error reporting ensure reliable operation.
  • Reduced System Cost: Integrated features and simplified design reduce overall system cost.
  • Faster Time-to-Market: Comprehensive feature set and support resources accelerate product development.

Additional Details

The PEX8747-BA80BCG operates at PCIe Gen3 speeds (8 GT/s per lane). It supports various PCIe features, including advanced error handling, power management, and quality of service (QoS). The device is typically packaged in a BGA (Ball Grid Array) package. Detailed technical specifications, including power consumption, pinout diagrams, and timing characteristics, are available in the product datasheet from Broadcom.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Amd
Need more? Email Us
Infineon Technologies
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
IBM
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess