EN
  • EN
  • DE

PM25LD040CE

Part No PM25LD040CE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277653-PM25LD040CE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM25LD040CE CAD Model

Description

The PM25LD040CE is a 4 Mbit, 3V Serial Flash memory device manufactured by PMC-Sierra. This device utilizes a standard Serial Peripheral Interface (SPI) for efficient and reliable data storage. It's designed for applications needing non-volatile storage of configuration data, code, and other critical information.

Applications

  • Storage of configuration settings in network devices
  • Firmware storage in embedded controllers
  • Data logging applications in industrial automation
  • Boot code storage in microcontroller systems
  • User preference storage in consumer electronics

Features

  • 4 Mbit (512 K x 8) memory array
  • Standard SPI serial interface supporting modes 0 and 3
  • Single 3V power supply operation (2.7V to 3.6V)
  • High clock frequency (specific frequency will be in the datasheet)
  • Low power modes: active and standby
  • Erase functions: Sector Erase (4KB), Block Erase (32KB/64KB), and Chip Erase
  • Page Program (typically 256 bytes)
  • Write protection using WP pin for hardware control
  • Data retention exceeding 20 years
  • Endurance of at least 100,000 program/erase cycles
  • Industrial temperature range of -40°C to +85°C
  • Package options like SOIC, VSOP, and WSON

Benefits

  • Reliable Non-Volatile Storage: Guarantees data integrity even with power loss.
  • Efficient SPI Interface: Streamlines integration with microcontrollers and processors.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Flexible Erase Capabilities: Offers different granularity levels for data management.
  • Hardware Write Protection: Prevents accidental data overwrites.
  • Long-Term Reliability: High endurance and data retention ensure dependable operation over time.
  • Wide Temperature Range: Allows use in harsh operating conditions.
  • Compact Packaging: Facilitates integration into small form-factor products.

Additional Details

The PM25LD040CE offers a dependable serial flash memory solution. Its SPI interface provides straightforward connectivity to various embedded systems. The device's low power consumption and broad operating temperature make it appropriate for diverse uses, spanning industrial, automotive, and consumer sectors. The 'CE' suffix likely designates a particular feature set, package type, or speed grade. Refer to the device datasheet for complete specifications and details.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess