EN
  • EN
  • DE

PM5348-RC

Part No PM5348-RC
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277841-PM5348-RC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5348-RC CAD Model

Description

The PM5348-RC, manufactured by PMC-Sierra, is a versatile multi-service framer designed for use in various telecommunications applications. As part of the META family of devices, it provides robust framing and mapping capabilities critical for efficient network operations. Its adaptability makes it suitable for both legacy and next-generation network architectures.

Applications

  • Optical Transport Networks (OTN): Used for framing and mapping various client signals, enabling efficient transport over optical networks.
  • Metro Ethernet Networks: Integrated into switches and routers to handle the aggregation and processing of Ethernet traffic in metropolitan areas.
  • Wireless Backhaul: Deployed in wireless backhaul solutions to provide reliable data transport between base stations and core networks.
  • Carrier Ethernet Services: Facilitates the delivery of high-performance Ethernet services to customers via carrier-grade Ethernet equipment.
  • Data Center Interconnect (DCI): Enables high-speed and reliable data transfer between geographically dispersed data centers.

Features

  • Multi-Protocol Support: Handles multiple framing protocols, including Ethernet, SONET/SDH, and OTN, enhancing network flexibility.
  • Advanced Traffic Management: Integrates traffic management functionalities for effective QoS and bandwidth allocation, optimizing network performance.
  • High-Speed Interface: Equipped with high-speed interfaces such as XAUI, RXAUI, and SFI-4 for seamless integration with other network elements.
  • Clock Synchronization Capabilities: Offers clock synchronization features, including Synchronous Ethernet (SyncE) and IEEE 1588, for accurate timing in critical network applications.
  • Integrated Error Detection and Correction: Implements mechanisms to detect and correct errors, ensuring data integrity and network reliability.

Benefits

  • Enhanced Network Efficiency: Optimizes bandwidth utilization through efficient framing and advanced traffic management.
  • Improved Service Quality: Ensures high service quality by offering robust QoS and bandwidth allocation capabilities.
  • Cost-Effective Solution: Reduces equipment costs by consolidating multiple functions into a single integrated device.
  • Simplified Network Architecture: Eases network design and deployment with a flexible and scalable solution.
  • Increased Network Reliability: Enhances overall network reliability through advanced error detection and correction mechanisms.

Additional Details

The PM5348-RC supports a wide range of data rates and protocols, making it suitable for diverse network applications. It is typically packaged in a BGA (Ball Grid Array) package, which simplifies integration into printed circuit boards. The device is designed for optimized power consumption to improve energy efficiency. It is often used in conjunction with other PMC-Sierra components to provide comprehensive network solutions. Refer to the device's datasheet for detailed specifications, applications, and performance metrics.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8494 $62.7952
18+ $6.4403 $115.9254
28+ $6.2393 $174.7004
39+ $6.0383 $235.4937
50+ $5.8362 $291.8100
67+ $5.2333 $350.6311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess