EN
  • EN
  • DE
Part No 2690
Manufacturer Pololu Corporation
Catalog Stepper Motors
Description STEPPER MOTOR W/38CM LEAD SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Hybrid
Coil Type Bipolar
Voltage - Rated 2.8VDC
Current Rating (Amps) 1.7 A
Steps per Revolution 200.0
Step Angle 1.8°
Torque - Holding (oz-in / mNm) 51 / 360
Size / Dimension Square - 1.665" x 1.665" (42.30mm x 42.30mm)
NEMA Frame Size 17
Diameter - Shaft 0.315" (8.00mm)
Length - Shaft and Bearing 11.102" (282.00mm)
Mounting Hole Spacing 1.220" (31.00mm)
Termination Style Wire Leads
Temperature Range - Operating -20°C ~ 50°C
Coil Resistance 1.65 Ohms
Features Flatted Shaft
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1602272-2690
Ultra Librarian 3D Model Ultra Librarian 2690 CAD Model

Description

N

You May Also Be Interested in

NMB Technologies Corporation
STEPPER MOTOR HYBRID BIPOLAR 24V / Stepper Motors 1.8° 1Shaft
Need more? Email Us
NMB Technologies Corporation
STEP MOTOR HYBRID UNIPOLAR 24V / Stepper Motors Hybrid Rectangular 1.2A 3.3Ohm 0.34N.m 1.8° 2Shaft
Need more? Email Us
Pololu Corporation
STEPPER MOTOR W/38CM LEAD SCREW
Need more? Email Us
SparkFun Electronics
STEP MOTOR HYBRID BIPOLAR 3.2V / Bipolar Stepper Motor Hybrid Frame Size 23 200.0 Step 2 A 3.2VDC
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 5V / Bipolar Stepper Motor Permanent Magnet Frame Size 20.0 Step 5VDC
Need more? Email Us
NMB Technologies Corporation
STEPPER MOTOR PM BIPOLAR 24V / Bipolar Stepper Motor Permanent Magnet Frame Size 24 Step 600 mA 24VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess