EN
  • EN
  • DE

BD245A

Part No BD245A
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description NPN SILICON POWER TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1152577-BD245A
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD245A CAD Model

Description

The BD245A is a silicon NPN power bipolar junction transistor (BJT). It is designed for general-purpose amplifier and switching applications. This transistor is commonly used in various electronic circuits requiring moderate power dissipation and amplification.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in low to medium power audio amplifier circuits.
  • Power Supplies: Employed in linear power supplies as a series pass transistor for voltage regulation.
  • Switching Regulators: Can be used as a switching element in DC-DC converters and switching regulators.
  • Motor Control: Used in simple motor control circuits for driving small DC motors.
  • General-Purpose Amplification: Suitable for various amplification applications in electronic circuits.

Features

  • NPN Polarity: NPN transistor suitable for common-emitter amplifier configurations.
  • Medium Power Dissipation: Designed to handle moderate power dissipation levels.
  • High Collector Current: Capable of handling a significant amount of collector current.
  • Low Saturation Voltage: Exhibits low collector-emitter saturation voltage for efficient switching.
  • High Gain: Provides a decent current gain for amplification purposes.
  • Through-Hole Package: Typically available in a TO-220 or similar through-hole package for easy mounting and heat sinking.

Benefits

  • Versatile: Suitable for a wide range of general-purpose amplifier and switching applications.
  • Cost-Effective: Relatively inexpensive compared to other power transistors.
  • Easy to Use: Simple to integrate into various circuit designs.
  • Reliable: Provides reliable performance under specified operating conditions.
  • Widely Available: Readily available from various electronic component distributors.

Additional Details

The BD245A has a typical collector current (Ic) rating of around 3A and a collector-emitter voltage (Vce) rating of approximately 60V. The power dissipation (Pd) is typically around 40W, but this depends heavily on the heat sinking arrangement. A proper heat sink is crucial to prevent overheating and ensure reliable operation. The DC current gain (hFE) is usually in the range of 20-70, but this value can vary depending on the collector current. The transistor is typically used in conjunction with biasing resistors to set the operating point (Q-point) for proper amplification. The specific datasheet from the manufacturer will provide detailed specifications, including maximum ratings, electrical characteristics, and thermal characteristics.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess