EN
  • EN
  • DE

BD898A

Part No BD898A
Manufacturer Power Innovations Ltd
Catalog Transistors (BJT) - Single
Description PNP SILICON POWER DARLINGTONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Power Innovations Ltd
Win Source Part Number 1152907-BD898A
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD898A CAD Model

Description

The BD898A is a silicon NPN transistor manufactured by Power Innovations Ltd. It is designed for various amplifier and switching applications. This transistor is commonly used in power amplifier stages and high-current switching circuits.

Applications

  • Audio amplifiers
  • Power supplies
  • Motor control circuits
  • Switching regulators
  • Inverters

Features

  • NPN Silicon Transistor
  • High Collector Current (Ic) capability
  • High Power Dissipation
  • Low Saturation Voltage
  • Fast Switching Speed

Benefits

  • Enhanced Amplifier Performance: The BD898A provides high gain and low distortion, improving the quality of audio and other amplifier circuits.
  • Efficient Power Switching: Its fast switching speed reduces power loss in switching applications, increasing overall efficiency.
  • Reliable Operation: The robust design and high power dissipation capability ensure reliable performance even in demanding environments.
  • Versatile Usage: Suitable for a wide range of applications, from audio amplification to power regulation and motor control.
  • Compact Design: Its packaging allows for easy integration into various circuit designs.

Specifications

While specific electrical characteristics may vary based on the exact manufacturing batch and testing conditions, typical values for the BD898A transistor include:

  • Collector-Emitter Voltage (VCEO): Up to 80V
  • Collector Current (IC): Up to 4A
  • Power Dissipation (PD): Up to 40W
  • DC Current Gain (hFE): Typically between 40 and 250 (depending on Ic)
  • Transition Frequency (fT): Around 10 MHz

The BD898A is typically supplied in a TO-126 or similar through-hole package, which allows for effective heat dissipation. It is important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications before using this transistor in any application. Correct biasing and heat sinking are crucial for optimal performance and longevity.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess