EN
  • EN
  • DE

CAP018DG-TL

Part No CAP018DG-TL
Manufacturer Power Integrations
Catalog Specialized ICs
Description IC CAPACITOR DISCHARGE 8SO / Capacitor Discharge 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number CAP018
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 442380-CAP018DG-TL
Ultra Librarian 3D Model Ultra Librarian CAP018DG-TL CAD Model

Description

The CAPZero™ 442380-CAP018DG-TL is an integrated circuit designed for specialized applications in converter and ACDC systems.

  • Type: capacitor discharge
  • Package: surface mount
  • Package Details: 8-SOIC (0.154", 3.90mm Width)
  • Manufacturer: Power Integrations
  • Series: CAPZero™
  • Base Product Number: CAP018
  • Standard Package: 2,500 pcs
  • Status: widely available and actively in use
  • ECCN: EAR99
  • MSL Level: 1
  • REACH Status: unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7198 $59.8356
52+ $2.2317 $116.0484
81+ $2.1619 $175.1139
111+ $2.0922 $232.2342
143+ $2.0226 $289.2318
192+ $1.8133 $348.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess