EN
  • EN
  • DE
  • IT

INN3166C-H102-TL

Part No INN3166C-H102-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 24INSOP  /  Converter Offline Flyback, Secondary Side SR Topology 100kHz InSOP-24D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Power Integrations
Series PowiGaN™, InnoSwitch™3-CE
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback, Secondary Side SR
Frequency - Switching 100kHz
Power (Watts) 27 W
Fault Protection Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package InSOP-24D
Mounting SMD (SMT)
Base Product Number INN3166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1065147-INN3166C-H102-TL
Ultra Librarian 3D Model Ultra Librarian INN3166C-H102-TL CAD Model

Description

The PowiGaN™ InnoSwitch™3-CE INN3166C-H102-TL is an isolated AC-DC converter IC that is designed to provide a power output of 27W.

  • Category: Integrated Circuits (ICs)
  • Operating Temperature Range: -40°C to 105°C
  • Package: Tape and reel (TR)
  • Standard Package: 2,000
  • Output Voltage Breakdown: 650V
  • Fault Protection: Over-temperature and over-voltage
  • Application: Widely used in various electronic devices due to its excellent performance and high output power.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.8160
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $2.9010
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4123
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.6450
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1694 $50.7104
39+ $2.6005 $101.4195
60+ $2.5193 $151.1580
83+ $2.4380 $202.3540
107+ $2.3567 $252.1669
142+ $2.1129 $300.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess