EN
  • EN
  • DE
  • IT

LCS702LG

Part No LCS702LG
Manufacturer Power Integrations
Catalog PMIC - Full, Half - Bridge Drivers
Description INTEGRATED LLC CONTROLLER / Controller 13-Pin ESIP-K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series HiperLCS
Packaging Tube
Output Configuration Half Bridge
Applications General
Interface On/Off
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 740 mOhm
Current - Peak Output 10.3A
Operating Supply Voltage 11.4 V ~ 15 V
Voltage - Load 11.4 V ~ 15 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style Through Hole
Package 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Manufacturer Package eSIP-16K
Win Source Part Number 778423-LCS702LG
Popularity Medium
Supply and Demand Status Limited
Family Name LCS702LG
Introduction Date August 25, 2011
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian LCS702LG CAD Model

Description

The Power Integrations LCS702LG is an electronic component.

  • Series: HiperLCS
  • Package: 16-SIP, 13 leads, exposed pad, formed leads
  • Applications: General
  • Features: Auto restart, Slew rate controlled
  • Supply Voltage: 11.4 V to 15 V
  • Fault Protection: Current limiting, Over temperature, Over voltage, Short circuit, UVLO
  • Output Configuration: Half bridge
  • Load Type: Inductive
  • Current Peak Output: 10.3A

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRIVER 15A 44DIP / Half Bridge Driver AC Motors IGBT 44-DIP
Lowest to $5.6858
Infineon Technologies
IC HALF BRIDGE DRIVER 40A 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $9.7791
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $36.5585
Toshiba Semiconductor and Storage
INVERTER/3 HALF BRIDGE MOSFETS W / Half Bridge (3) Driver General Purpose 36-VQFN (5x5)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.3690
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Need more? Email Us
Maxim Integrated
SMART SLAVE IC WITH INTEGRATED C
Lowest to $27.4429
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $24.4477

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8488 $56.9760
48+ $2.3374 $112.1952
75+ $2.2644 $169.8300
103+ $2.1914 $225.7142
133+ $2.1184 $281.7472
177+ $1.8992 $336.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess