EN
  • EN
  • DE

LNK6766E

Part No LNK6766E
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE SWITCH PWM 7SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Duty Cycle 64%
Frequency - Switching 120kHz to 136kHz
Power (Watts) 88W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package eSIP-7C
Mounting Through Hole
Win Source Part Number 1056030-LNK6766E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK6766E CAD Model

Description

The LNK6766E is a highly integrated and efficient offline switcher IC from Power Integrations, belonging to the LinkSwitch-HP family. It's designed for power supplies requiring high power and efficiency, offering comprehensive protection features and simplified design.

Applications

  • Adapters and chargers: Powering laptops, tablets, and mobile devices.
  • LED lighting: Driving high-brightness LEDs for commercial and residential lighting.
  • Industrial power supplies: Powering industrial equipment and automation systems.
  • Consumer electronics: Powering appliances, set-top boxes, and audio equipment.
  • Auxiliary power supplies: Providing standby power for various electronic devices.

Features

  • Integrated 725 V MOSFET: Eliminates the need for an external MOSFET, simplifying the design.
  • Primary-side regulation (PSR): Enables accurate output voltage regulation without an optocoupler.
  • High efficiency: Achieves efficiencies up to 90%, reducing energy waste and heat dissipation.
  • Accurate constant voltage (CV) / constant current (CC) control: Provides precise control over output voltage and current.
  • Advanced protection features: Includes over-temperature protection (OTP), over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Frequency jittering: Reduces EMI emissions for cleaner operation.
  • EcoSmart™ energy efficiency: Meets global energy efficiency standards.

Benefits

  • Simplified design: Reduces component count and simplifies PCB layout.
  • High efficiency: Lowers energy consumption and reduces heat dissipation, improving reliability.
  • Robust protection: Protects the power supply and connected devices from damage.
  • Accurate regulation: Provides stable and reliable output voltage and current.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Lower system cost: Reduces overall bill of materials (BOM) cost.

Additional Details

The LNK6766E incorporates a sophisticated feature set to enhance performance and reliability. It typically supports universal input voltage ranges (85-265 VAC). The device also features auto-restart capability after fault conditions, improving system uptime. The integrated MOSFET is optimized for high-voltage operation and offers excellent switching characteristics. The LNK6766E is available in an eSIP-7C package. The switching frequency is automatically adjusted to optimize efficiency and minimize EMI. It also has hysteretic thermal shutdown.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1956 $59.7800
120+ $0.9811 $117.7320
185+ $0.9503 $175.8055
255+ $0.9198 $234.5490
325+ $0.8890 $288.9250
435+ $0.7971 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess