EN
  • EN
  • DE

ATSAM4SD32CA-AU

Part No ATSAM4SD32CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 2MB Flash 1.2V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 79
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 160K x 8
Supply Voltage - Operating 1.62 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1020483-ATSAM4SD32CA-AU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATSAM4SD32CA
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD32CA-AU CAD Model

Description

Microchip Technology's ATSAM4SD32CA-AU Microcontroller

The ATSAM4SD32CA-AU is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications that demand powerful processing capabilities, advanced connectivity, and robust security features. This microcontroller is part of the SAM4S series, which is known for its impressive efficiency and reliability. Built on a powerful ARM Cortex-M4 processor, the ATSAM4SD32CA-AU provides the perfect blend of energy efficiency and performance.

With a clock speed of up to 120 MHz, this microcontroller offers rapid data processing capabilities, making it suitable for complex tasks in industrial control systems, consumer electronics, and Internet of Things (IoT) devices. The ATSAM4SD32CA-AU is equipped with 2MB of embedded Flash memory and 160KB of SRAM, providing ample storage for application code and data without the need for external memory components, which simplifies design and can reduce system costs.

One of the standout features of the ATSAM4SD32CA-AU is its comprehensive set of peripherals. It includes multiple serial communication modules, such as UART, SPI, and I2C interfaces, which enable the microcontroller to connect with various peripherals and other microcontrollers. Additionally, it offers USB connectivity and supports full-speed (12 Mbps) and high-speed (480 Mbps) communication, enhancing its versatility for data-intensive applications.

The device also boasts a range of analog features, including a 12-bit digital-to-analog converter (DAC) and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, facilitating accurate and efficient sensor data acquisition. For security-sensitive applications, the ATSAM4SD32CA-AU provides hardware-based encryption and decryption capabilities to ensure data integrity and confidentiality.

Engineers and designers will appreciate the power-saving features of the ATSAM4SD32CA-AU, such as its multiple power-saving modes, which enable the device to maintain optimal energy efficiency without compromising performance. The microcontroller is available in a 100-pin LQFP package, making it a compact solution suitable for space-constrained applications.

Overall, the ATSAM4SD32CA-AU from Microchip Technology is a robust, feature-rich microcontroller that offers a perfect balance between performance and power consumption, suitable for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1195 $66.3585
6+ $18.1493 $108.8958
9+ $17.5821 $158.2389
12+ $17.0150 $204.1800
16+ $16.4478 $263.1648
21+ $14.7463 $309.6723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess