EN
  • EN
  • DE
  • IT

PFS7628C-TL

Part No PFS7628C-TL
Manufacturer Power Integrations
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR CCM 123KHZ INSOP-24B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Manufacturer Power Integrations
Series HiperPFS™-4
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Case / Package InSOP-24B
Family Name PFS7628
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 596-PFS7628C-TLCT, 596-PFS7628C-TLDKR, 596-PFS7628C-TLTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930303-PFS7628C-TL
Ultra Librarian 3D Model Ultra Librarian PFS7628C-TL CAD Model

Description

The Power Integrations PFS7628C-TL is a PFC IC continuous conduction (CCM) with a frequency range of 22kHz to 123kHz.

  • Type: PFC IC continuous conduction (CCM)
  • Frequency Range: 22kHz to 123kHz
  • Package: InSOP-24B
  • Leads: 17 leads
  • Operating Temperature: -40°C to 150°C
  • Supply and Demand Status: Balanced
  • Quantity: 2,000
  • Estimated Production Lead Time: 5 weeks
  • ECCN: EAR99
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCM 110KHZ 8SOIC
Lowest to $4.6799
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC PFC CTR AVERAGE 300KHZ 16SOIC
Lowest to $19.5406
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $4.2422
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.5044
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Lowest to $1.3184
Power Integrations
IC PFC CTRLR CCM 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 95KHZ ESIP-7G
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9965 $67.9405
40+ $3.2791 $131.1640
62+ $3.1768 $196.9616
85+ $3.0743 $261.3155
109+ $2.9718 $323.9262
146+ $2.6643 $388.9878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess