EN
  • EN
  • DE
  • IT

PM75RL1A120

Part No PM75RL1A120
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description MOD IPM 7-PAC L1 75A 1200V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr Powerex Inc.
Series Intellimodâ„¢
Package Bulk
Product Status Discontinued
Type IGBT
Configuration 3 Phase
Current 75 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Chassis Mount
Package / Case Power Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 890034-PM75RL1A120
Ultra Librarian 3D Model Ultra Librarian PM75RL1A120 CAD Model

Description

The Intellimodâ„¢ series power driver module with the part number 890034-PM75RL1A120 is a 3-phase IGBT module designed for power applications manufactured by Powerex Inc.

  • Voltage - Rated: 1.2 kV
  • Current - Rated: 75 A
  • Configuration: 3-Phase
  • Mounting Type: Chassis Mount
  • Voltage - Isolation: 2500Vrms
  • Package: Bulk
  • Standard Package Quantity: 1
  • ECCN: EAR99

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Lowest to $9.6528
ON Semiconductor
Smart Power Module (SPM®) | IC SMART POWER MOD 2A SPM22-AD
Lowest to $7.3127
ON Semiconductor
Motion SPMR 5 Series | MODULE SPM 250V 2A SPM5P-023
Lowest to $10.3376
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Lowest to $5.4213
STMicroelectronics
PWR MODULE 600V 3A 26DIP
Lowest to $19.7577
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications | POWER DRIVER 3 PHASE 600V MODULE
Lowest to $46.8001
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications | IC PWR HYBRID 600V 12A SIP2
Lowest to $62.3999
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Infineon Technologies
High Reliability Intelligent Power Modules IC / Plug N DriveTM Integrated Power Module for Appliance Motor Drive | IC POWER MODULE PLUG N DRIVE INT
Lowest to $8.4265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess