EN
  • EN
  • DE

PS21267-AP

Part No PS21267-AP
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Description MOD IPM 600V 30A DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Powerex Inc.
Status Active
Type IGBT
Configuration 3 Phase
Current 30A
Voltage 600V
Isolation Voltage 2500VDC
Dimension 26-PowerDIP Module (1.370", 34.80mm)
Win Source Part Number 210236-PS21267-AP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian PS21267-AP CAD Model

Description

The PS21267-AP is a medium popularity, Powerex Inc. manufactured electronic component.

  • Component Type: IGBT
  • Configuration: 3 Phase
  • Voltage: 600V
  • Current: 30A
  • Isolation Voltage: 2500VDC
  • Supply and Demand Status: Limited
  • Suitable for: Use in Various Electronic Devices

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.2349
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 6A
Lowest to $19.5848
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPM32AA
Lowest to $2.9349
Infineon Technologies
IC MOD PWR HYBRID 600V 10A
Lowest to $9.2446
Fairchild/ON Semiconductor
MODULE SPM 500V 4.8A PQFN / Intelligent Power Module Driver IC
Lowest to $8.7184
Fairchild/ON Semiconductor
MODULE SPM 500V 5.3A PQFN / IPM MOSFET 500V 5.3A 27-Pin PQFN EP T/R
Lowest to $5.7643
Powerex Inc.
MOD IPM 6-PAC 20A 600V DIP
Lowest to $11.6418
Infineon Technologies
Control Integrated POwer System
Lowest to $13.6455
Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5883 $87.5883
2+ $71.8676 $143.7352
3+ $69.6211 $208.8633
4+ $67.3758 $269.5032
5+ $65.1293 $325.6465
6+ $58.3922 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess