EN
  • EN
  • DE
  • IT

0900-4-CLIP

Part No 0900-4-CLIP
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SPRING LOADED SMD GOLD I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206746-0900-4-CLIP
Manufacturer Preci-Dip
Category Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Series 0900
Package Bulk
Product Status Active
Contact Type Sleeve & Plunger (Pogo Pins)
Mounting Type Surface Mount
Maximum Working Height 0.236" (6.00mm)
Recommended Working Height 0.181" (4.60mm)
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian 0900-4-CLIP CAD Model

Description

Contact Spring Surface Mount

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN SPRING MOD 6POS SMD
Lowest to $0.3269
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2.5V SMD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
4 Position Spring Battery Contact Connector Surface Mount
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
JST Sales America Inc.
CONN SPRING MOD 2POS SMD / 2 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess