EN
  • EN
  • DE

831-87-003-40-001101

Part No 831-87-003-40-001101
Manufacturer Preci-Dip
Catalog Rectangular Connectors
Description CONN SOCKET 3P 0.079 GOLD SMD RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features 3 Position Socket Connector 0.079" (2.00mm) Surface Mount, Right Angle Gold
Manufacturer Preci-Dip
Series 831
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, Right Angle
Family Name 831-87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1710
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908517-831-87-003-40-001101
Ultra Librarian 3D Model Ultra Librarian 831-87-003-40-001101 CAD Model

Description

The 831-87-003-40-001101 is a rectangular connector manufactured by Preci-Dip. It is designed for board-to-board connections and is typically used in applications requiring a reliable and high-density interconnect solution. This connector features precision-machined contacts for optimal signal integrity and durability.

Applications:

  • Board-to-Board Connections: Used to connect PCBs in a variety of electronic devices.
  • Industrial Equipment: Employed in control systems, instrumentation, and other industrial applications.
  • Telecommunications: Utilized in networking equipment and telecommunication systems.
  • Medical Devices: Used in medical instrumentation and diagnostic equipment.

Features:

  • Rectangular Connector: Provides a reliable and high-density interconnect solution.
  • Precision-Machined Contacts: Ensures optimal signal integrity and durability.
  • High Pin Count: Offers a large number of connection points for complex circuit designs.
  • Durable Construction: Made with high-quality materials for long-lasting performance.

Benefits:

  • Improved Signal Integrity: Minimizes signal loss and ensures reliable data transmission.
  • Increased Durability: Withstands harsh environmental conditions and mechanical stress.
  • Enhanced Design Flexibility: Provides a versatile solution for various board-to-board connection needs.
  • Reliable Performance: Ensures consistent and dependable operation over time.

Additional Details:

The 831-87-003-40-001101 connector typically features gold-plated contacts for improved conductivity and corrosion resistance. It is important to consult the manufacturer's datasheet for detailed specifications, including pin count, pitch, voltage rating, and current rating, to ensure proper operation and reliability. The connector’s design makes it well-suited for applications requiring a robust and high-performance interconnect solution.

You May Also Be Interested in

Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5573 $58.5165
255+ $0.4573 $116.6115
395+ $0.4431 $175.0245
540+ $0.4287 $231.4980
700+ $0.4144 $290.0800
935+ $0.3716 $347.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess