EN
  • EN
  • DE

853-83-014-20-001101

Part No 853-83-014-20-001101
Manufacturer Preci-Dip
Catalog Rectangular Connectors
Description CONN SOCKET 14P 0.05 GOLD PCB RA / 14 Position Socket Connector 0.050" (1.27mm) Through Hole, Right Angle Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Preci-Dip
Series 853
Package Bulk
Connector Type Socket
Contact Type Female Socket
Style Board to Board
Number of Positions 14
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 29.5µin (0.75µm)
Insulation Color Black
Insulation Height 0.128" (3.25mm)
Contact Length - Post 0.130" (3.30mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 1A
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT) , Polyester, Glass Filled
Contact Shape Circular
Contact Material Beryllium Copper
Base Product Number 853-83
Standard Package 375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339500-853-83-014-20-001101
Ultra Librarian 3D Model Ultra Librarian 853-83-014-20-001101 CAD Model

Description

The 853-83-014-20-001101 is a precision machined receptacle from Preci-Dip, designed for high-reliability applications where secure and durable connections are paramount. This specific receptacle features a single row, with contacts spaced to ensure optimal electrical performance and mechanical stability.

Applications

  • Medical equipment: Used in diagnostic and therapeutic devices requiring reliable connections.
  • Aerospace systems: Employed in control systems, avionics, and instrumentation where vibration and extreme temperatures are a concern.
  • Industrial automation: Found in robotics, programmable logic controllers (PLCs), and other industrial machinery requiring robust interconnections.
  • Test and measurement equipment: Integrated into oscilloscopes, signal generators, and other high-precision instruments.
  • Military and defense systems: Used in communication equipment, navigation systems, and other critical applications needing high reliability.

Features

  • Precision Machined Contacts: Guarantees consistent electrical performance and mechanical integrity.
  • High-Reliability Design: Ensures secure connections even in harsh environments.
  • Single Row Configuration: Provides a compact and efficient interconnect solution.
  • Durable Materials: Constructed from high-quality alloys to withstand demanding conditions.
  • Gold Plating: Offers excellent corrosion resistance and low contact resistance.

Benefits

  • Enhanced Reliability: Minimizes the risk of connection failures, ensuring consistent performance of the connected devices.
  • Improved Signal Integrity: Reduces signal loss and interference, resulting in more accurate and reliable data transmission.
  • Extended Lifespan: Withstands repeated mating cycles and harsh environmental conditions, providing long-term durability.
  • Simplified Assembly: Designed for easy integration into various circuit board layouts.
  • Reduced Maintenance: Minimizes the need for frequent inspections and repairs, lowering overall system costs.

This Preci-Dip receptacle is manufactured using Swiss screw machining techniques, ensuring extremely tight tolerances and high precision. The contacts are typically gold-plated to provide excellent conductivity and resistance to corrosion. The insulator material is chosen for its high dielectric strength and ability to withstand high temperatures. It is designed to be compatible with standard pin headers and can be easily soldered onto printed circuit boards (PCBs). This connector is suitable for both through-hole and surface mount soldering techniques depending on specific configurations.

You May Also Be Interested in

Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess