EN
  • EN
  • DE

90152-AS

Part No 90152-AS
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SPRING LOADED SMD GOLD  /  Contact Spring Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts, Spring Loaded (Pogo Pins), and Pressure
Mfr Preci-Dip
Package Bulk
Contact Type Sleeve & Plunger (Pogo Pins)
Mounting SMD (SMT)
Maximum Working Height 0.276" (7.00mm)
Minimum Working Height 0.220" (5.60mm)
Pad Layout Dimension Circular - 0.072" (1.83mm)
Operating Force - Initial 25.49gf
Operating Force - Mid Compression 86.68gf
Plunger Size 0.042" (1.07mm) Dia
Mating Cycles 40000
Contact Material Brass Alloy
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Current Rating (Amps) 3A
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 90152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1212-1868,90152-AS-ND
Standard Package 2,500
Win Source Part Number 1115269-90152-AS
Ultra Librarian 3D Model Ultra Librarian 90152-AS CAD Model

Description

The Preci-Dip 1115269-90152-AS is a sleeve and plunger (pogo pins) contact type connector that is designed to be used in interconnect applications.

  • Contact Type: Sleeve and Plunger (Pogo Pins)
  • Manufacturer: Preci-Dip
  • Popularity: Low
  • Supply and Demand: Limited
  • Maximum Working Height: 0.276 inches
  • Minimum Working Height: 0.220 inches
  • Pad Layout Dimension: 0.072 inches (Circular)
  • Operating Force: 25.49gf
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Olimex LTD
Contact Spring
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
ALPS Electric
SPRING CONTACT SMT 1.4MM X 1.4MM / Contact Spring Surface Mount
Lowest to $0.2610
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
4 Position Spring Battery Contact Connector Surface Mount
Lowest to $0.6343
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 3POS SMD / 3 Position Spring Compression Contact, Female Connector Surface Mount
Lowest to $1.7013

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess