EN
  • EN
  • DE

DAC8840FP

Part No DAC8840FP
Manufacturer Precision Monolithics
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 24DIP / 8 Bit Digital to Analog Converter 8 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Precision Monolithics
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 8
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±0.25, ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584043-DAC8840FP
Ultra Librarian 3D Model Ultra Librarian DAC8840FP CAD Model

Description

The DAC8840FP Digital to Analog Converter is a high-quality integrated circuit designed for data acquisition applications.

  • Resolution: 8 bits.
  • Output Type: voltage-buffered output type.
  • Architecture: The DAC utilizes a multiplying architecture.
  • Settling Time: 6µs.
  • Data Interface: SPI.
  • Reference Type: external.
  • Voltage Supply Range (Analog): 4.75V to 5.25V.
  • Voltage Supply Range (Digital): 4.75V to 5.25V.
  • Package: comes in a tube package.
  • Mounting: mounted through hole.
  • Solution: The DAC8840FP is a reliable and accurate solution for digital to analog conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.5926 $56.5926
3+ $46.4350 $139.3050
4+ $44.9839 $179.9356
5+ $43.5328 $217.6640
6+ $42.0817 $252.4902
8+ $37.7284 $301.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess