EN
  • EN
  • DE

PT2368

Part No PT2368
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282873-PT2368
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2368 CAD Model

Description

The PT2368 is a high-performance audio processor designed for various audio applications. Manufactured by Princeton Technology Corporation (PTC), this IC is known for its robust features that enhance audio signal processing and deliver excellent audio output. It's commonly used in consumer electronics, multimedia systems, and professional audio equipment where audio clarity and quality are essential.

Applications

  • Audio Amplifiers
  • Multimedia Speakers
  • Home Theater Systems
  • Car Audio Devices
  • Portable Audio Players

Features

  • Multiple Audio Input Channels
  • Built-in Volume Control
  • Tone Control (Bass and Treble Adjustments)
  • Low Harmonic Distortion
  • Low Noise Operation
  • I2C Interface for External Control
  • Wide Operating Voltage Range

Benefits

  • Enhanced Audio Quality: Provides clear and crisp audio output, resulting in an enhanced listening experience.
  • Versatile Application: Suitable for a broad range of audio devices and systems.
  • Easy Integration: Simplifies integration with microcontrollers and other system components through the I2C interface.
  • High Fidelity Audio Reproduction: The low distortion and noise characteristics ensure accurate audio reproduction.
  • Compact Design: Helps reduce the size and weight of audio systems.
  • Customizable Audio Output: Volume and tone controls allow users to tailor the audio output to their preferences.

The PT2368 features a wide supply voltage range, offering compatibility with diverse power supply configurations. Its integration with the I2C interface enables external control over parameters such as volume, bass, and treble, granting users extensive control over the audio experience. The IC's low harmonic distortion ensures that the audio signal remains pristine and devoid of artifacts. Moreover, the minimized noise levels contribute to exceptional audio clarity.

This audio processor comes in a compact package, facilitating the reduction of size and weight in audio systems. The standardized I2C control interface makes it easy to integrate into existing systems, making it a practical solution for various audio applications.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess