EN
  • EN
  • DE

EM8DLP-100L

Part No EM8DLP-100L
Manufacturer Protek Devices
Catalog END - OF - LIFE
Description EMI FILTER/TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1171875-EM8DLP-100L
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM8DLP-100L CAD Model

Description

The EM8DLP-100L is an 8-channel ESD protection diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) events, which can cause damage or failure. This device is commonly used in portable electronics, data lines, and other applications where ESD protection is critical.

Applications:

  • Portable Electronics: Protects I/O ports in smartphones, tablets, and other portable devices.
  • Data Lines: Protects data lines such as USB, HDMI, and Ethernet.
  • Keypads and Buttons: Protects keypads and buttons from ESD damage.
  • Automotive Electronics: Provides ESD protection for automotive systems.
  • Industrial Equipment: Protects industrial equipment from ESD events.

Features:

  • 8-Channel Protection: Protects eight individual lines from ESD.
  • Low Capacitance: Minimal impact on signal integrity.
  • Low Leakage Current: Minimizes power consumption.
  • Small Package: Compact package for space-constrained applications.
  • IEC 61000-4-2 Compliant: Meets industry standards for ESD protection.

Benefits:

  • ESD Protection: Prevents damage to sensitive electronic components.
  • Improved Reliability: Enhances the reliability of electronic systems.
  • Signal Integrity: Maintains signal integrity due to low capacitance.
  • Space Savings: Compact package saves valuable board space.
  • Easy to Use: Simple to incorporate into electronic circuits.

Additional Details:

The EM8DLP-100L operates typically at 3.3V or 5V. It is designed to clamp ESD voltages to a safe level, preventing damage to downstream components. The low capacitance ensures minimal impact on high-speed data signals. The small package size makes it suitable for use in space-constrained applications. The device meets IEC 61000-4-2 standards for ESD immunity. The specific clamping voltage and other electrical characteristics can be found in the device datasheet. The EM8DLP-100L is a cost-effective and reliable solution for ESD protection in a wide range of electronic applications.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess