EN
  • EN
  • DE

MSMF05C

Part No MSMF05C
Manufacturer Protek Devices
Description STANDARD TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1227227-MSMF05C
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MSMF05C CAD Model

Description

The MSMF05C is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This particular component is a 5V TVS diode array, commonly used to safeguard data lines and I/O ports in various electronic devices. Its low clamping voltage and fast response time make it ideal for applications where signal integrity and circuit protection are crucial.

Applications

  • ESD protection for USB ports
  • Protection of Ethernet interfaces
  • Safeguarding HDMI ports
  • Protecting microcontroller I/O lines
  • Voltage transient suppression in portable electronics

Features

  • Low clamping voltage to minimize stress on protected components
  • Fast response time to quickly react to transient events
  • Small surface-mount package for easy integration into circuit boards
  • High ESD protection capability, exceeding industry standards
  • Low leakage current to minimize power consumption
  • RoHS compliant, adhering to environmental regulations

Benefits

  • Enhances the reliability and lifespan of electronic devices by preventing damage from ESD and voltage surges
  • Reduces downtime and repair costs associated with transient voltage events
  • Simple integration into existing circuit designs due to its small size and surface-mount package
  • Provides a cost-effective solution for protecting sensitive electronics
  • Ensures compliance with industry standards for ESD protection

Additional Details

The MSMF05C features a clamping voltage close to the operating voltage of the protected lines, ensuring that the voltage is quickly limited to a safe level during a transient event. Its fast response time enables it to react to fast-rising ESD events effectively. The small package allows it to be placed close to the protected lines, minimizing inductance and improving protection performance. It typically comes in a small SOT-23 or similar package for easy surface mounting.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess